EN
  • EN
  • DE

FM24C16-G

Part No FM24C16-G
Manufacturer Ramtron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 738278-FM24C16-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C16-G CAD Model

Description

The Ramtron FM24C16-G is a 16-Kilobit (2K x 8) Serial (I2C) F-RAM (Ferroelectric Random Access Memory). This non-volatile memory provides fast read and write times, high endurance, and low power consumption, making it suitable for a wide range of applications where frequent data logging or storage is required.

Applications

  • Data Logging: Used in applications requiring frequent and reliable data storage, such as sensor data logging.
  • Metering: Suitable for storing meter readings in smart meters and other metering devices.
  • Industrial Control: Employed in industrial control systems for storing configuration parameters and operational data.
  • Medical Devices: Used in medical equipment for storing patient data and device settings.
  • Automotive Electronics: Can be found in automotive systems for storing diagnostic data and vehicle settings.

Features

  • 16-Kilobit (2K x 8) F-RAM: Provides non-volatile memory storage.
  • High Endurance: Offers virtually unlimited read/write cycles.
  • Fast Write Capability: Supports fast write operations without delays.
  • Low Power Consumption: Reduces overall system power consumption.
  • I2C Serial Interface: Uses a standard I2C interface for easy communication with microcontrollers.

Benefits

  • Data Retention: Retains data for extended periods even without power.
  • High Reliability: Provides reliable data storage in harsh environments.
  • Simplified Design: Simplifies system design due to the I2C interface.
  • Reduced Power: Low power consumption extends battery life in portable devices.
  • Fast Operation: Enables quick and efficient data access.

Technical Specifications

The FM24C16-G operates from a supply voltage range of 2.7V to 3.6V. It communicates via the standard I2C serial interface with clock frequencies up to 1 MHz. The device offers extremely high endurance, capable of withstanding 10^14 read/write cycles. It is available in a standard 8-pin package. Refer to the Ramtron datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2476 $67.4280
65+ $1.8434 $119.8210
100+ $1.7868 $178.6800
135+ $1.7290 $233.4150
175+ $1.6713 $292.4775
235+ $1.4980 $352.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess