EN
  • EN
  • DE

FM24C16B

Part No FM24C16B
Manufacturer Ramtron
Description 16Kb Serial 5V F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174488-FM24C16B
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM24C16B CAD Model

Description

The FM24C16B is a 16-Kb serial Ferroelectric Random Access Memory (F-RAM) device from Ramtron. It is organized as 2048 x 8 bits and accessed via a simple I²C serial bus. F-RAM offers advantages over EEPROM, including faster write speeds, lower power consumption, and significantly higher endurance.

Applications:

  • Data logging
  • Industrial control systems
  • Smart meters
  • Medical equipment
  • Consumer electronics

Features:

  • 16-Kb Ferroelectric Random Access Memory (F-RAM)
  • High Endurance 100 Trillion (10<sup>14) Read/Writes
  • Fast Write Capability
  • I²C Interface, up to 1 MHz
  • Low Power Consumption
  • Wide Voltage Operation: 2.0V – 3.6V
  • RoHS Compliant

Benefits:

  • Eliminates write delays, improving system performance.
  • Reduces power consumption, extending battery life in portable devices.
  • Provides reliable data storage with exceptionally high read/write endurance.
  • Simplifies system integration through the I²C serial interface.
  • Complies with environmental regulations.

Specifications:

The FM24C16B operates on a wide voltage range of 2.0V to 3.6V and uses a standard I²C interface for communication, supporting clock frequencies up to 1 MHz. The device consumes minimal power, with an active current of 300 μA and a standby current of just 5 μA. Its endurance is rated at 10<sup>14 read/write cycles, providing long-term reliability for data storage. It is available in an 8-pin SOIC package, compatible with standard surface-mount assembly processes. The fast write speeds and low power requirements make the FM24C16B an excellent choice for applications requiring frequent data updates and low energy consumption. F-RAM technology offers distinct advantages over traditional EEPROM, including improved performance, enhanced reliability, and reduced power usage, making it well-suited for a variety of industrial and consumer applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess