EN
  • EN
  • DE

PIC18F1320-I/SO

Part No PIC18F1320-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 088342-PIC18F1320-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F1320-I/SO CAD Model

Description

The PIC18F1320-I/SO is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation in various applications. This microcontroller is part of the popular PIC18F family, which is well-suited for projects requiring a balance between power consumption and processing capability.

Key Features

  • Core: PIC18 8-bit architecture
  • Speed: Up to 40 MHz operation
  • Flash Memory: 4 KB of programmable flash memory
  • RAM: 256 bytes of data memory
  • EEPROM: 256 bytes of non-volatile memory
  • I/O Pins: 16 high-current sink/source I/O pins
  • Timers: Multiple timers including an 8-bit and two 16-bit timers
  • Communication: Supports USART, SPI, and I²C serial communication protocols
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package: SOIC (Small Outline Integrated Circuit) package for surface mount technology

Applications

The PIC18F1320-I/SO is designed for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Medical devices
  • Consumer electronics
  • Embedded systems

Advanced Peripherals and Interfacing

Equipped with advanced peripherals, the PIC18F1320-I/SO offers a rich set of features that facilitate complex tasks and interfacing with other components. Its 10-bit Analog-to-Digital Converter (ADC) allows for precise sensor readings, while the onboard Capture/Compare/PWM modules enable sophisticated control over motors and other actuators.

Programming and Development

Microchip provides comprehensive development tools for the PIC18F1320-I/SO, including the MPLAB® IDE and a suite of in-circuit debuggers and emulators. The microcontroller's ICSP™ (In-Circuit Serial Programming™) support simplifies the programming process, allowing for quick and efficient firmware updates and debugging.

For designers and engineers seeking a reliable and capable microcontroller, the Microchip PIC18F1320-I/SO stands out as a smart choice that can meet the demands of both simple and complex embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0688 $54.6192
21+ $4.9795 $104.5695
32+ $4.8239 $154.3648
43+ $4.6683 $200.7369
56+ $4.5127 $252.7112
75+ $4.0459 $303.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess