The FM24CL32-GTR is a 32-Kbit (4K x 8) Serial (I2C) F-RAM (Ferroelectric Random Access Memory) device manufactured by Ramtron. It is a nonvolatile memory that uses ferroelectric technology, offering advantages such as faster write speeds, higher endurance, and lower power consumption compared to traditional EEPROM. The 'GTR' suffix indicates a specific package, reel type, and temperature range variant, generally optimized for automated assembly processes.
Applications
- Data Logging
- Meter Reading
- Automotive Electronics
- Industrial Controls
- Medical Devices
Features
- 32-Kbit (4K x 8) Nonvolatile F-RAM Memory
- High Endurance: 10^14 Read/Write Cycles
- Fast Write Speed: No Write Delays
- I2C Serial Interface
- Low Power Consumption
- Operating Voltage: 3.3V or 5V
Benefits
- Eliminates write delays, improving system performance.
- Provides virtually unlimited read/write cycles, increasing system lifespan.
- Reduces power consumption, making it suitable for battery-powered applications.
- Simplifies interface with microcontrollers via I2C.
- Ensures data retention even in power-loss scenarios.
The FM24CL32-GTR is designed for applications needing frequent and rapid data logging, owing to its high endurance and rapid write capabilities. The I2C interface allows easy integration within existing systems. Specific technical specifications include its operating temperature range, which typically meets industrial standards, and the package type (usually SOIC or TSSOP) configured for tape-and-reel packaging. F-RAM technology offers significantly lower energy consumption compared to EEPROM, along with much faster writing capabilities.