EN
  • EN
  • DE

FM25640-S

Part No FM25640-S
Manufacturer Ramtron
Description 64Kb FRAM Serial Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174516-FM25640-S
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25640-S CAD Model

Description

The FM25640-S is a 64-Kb serial F-RAM (Ferroelectric Random Access Memory) device from Ramtron. This memory is designed for applications requiring frequent and rapid writing, offering a combination of high endurance, fast write speeds, and low power consumption. The device interfaces via SPI, making it easy to integrate into various embedded systems.

Applications

  • Industrial Control Systems: Used for storing configuration data and logging system events.
  • Smart Meters: Suitable for storing energy consumption data securely and reliably.
  • Medical Devices: Employed in portable medical equipment for storing patient data.
  • Automotive Electronics: Applied in car black boxes for recording vehicle data.
  • Data Logging: Used in environmental monitoring devices for long-term data storage.

Features

  • 64-Kb Nonvolatile F-RAM: Provides high-speed read and write operations.
  • Serial Peripheral Interface (SPI): Enables simple communication with microcontrollers.
  • High Endurance: Supports up to 10<sup>14 read/write cycles.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Fast Write Time: Allows for real-time data logging without delays.

Benefits

  • Enhanced System Reliability: F-RAM technology ensures data retention even in the event of a power loss.
  • Improved Performance: Fast write speeds enhance system responsiveness and efficiency.
  • Extended Battery Life: Low power consumption extends the operational life of portable devices.
  • Simplified Integration: SPI interface facilitates easy integration into existing systems.
  • Long-Term Data Retention: Ensures data integrity over extended periods of time.

Additional Details

The FM25640-S operates within a wide voltage range, making it versatile for different power supply configurations. The device is available in surface-mount packages, and it is designed to withstand a wide range of operating temperatures, typically from -40°C to +85°C. This F-RAM memory solution offers a reliable and efficient storage option for diverse applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess