EN
  • EN
  • DE

FM25L256-S

Part No FM25L256-S
Manufacturer Ramtron
Catalog Electronic Wholesale
Description 256Kb FRAM Serial 3V Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
RoHS State Request Verification
Win Source Part Number 753242-FM25L256-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25L256-S CAD Model

Description

The Ramtron FM25L256-S is a 256-kilobit Serial Ferroelectric Random Access Memory (F-RAM) device utilizing advanced ferroelectric process technology. This F-RAM is a non-volatile memory that reads and writes like a RAM, offering the benefits of both RAM and ROM. It retains data reliably for years while eliminating the complexities, overhead, and system-level reliability problems caused by EEPROM and other non-volatile memories.

Applications

  • Data logging in industrial environments
  • Smart card memory
  • Medical monitoring devices
  • Automotive black boxes
  • Gaming equipment
  • Printers
  • Networking equipment

Features

  • 256-kilobit nonvolatile memory: Organized as 32,768 x 8 bits.
  • High endurance: 10<sup>14 read/write cycles.
  • Fast access: 104 MHz Serial Peripheral Interface (SPI).
  • Low power consumption: 200 μA active current, 6 μA standby current.
  • Low voltage operation: 2.7V - 3.6V
  • Operating temperature range: -40°C to +85°C
  • Data retention: 10 years
  • Small package: SOIC package for easy integration.

Benefits

  • Superior data reliability: Provides robust data retention even in harsh conditions.
  • Fast write speeds: Allows real-time data logging without the write delays associated with EEPROM.
  • Low power operation: Ideal for battery-powered applications.
  • Simplified system design: SPI interface enables easy integration with microcontrollers.
  • Long-term data retention: Ensures data integrity over an extended period.
  • High endurance: Minimizes the need for frequent replacement, saving costs.

Additional Details

The FM25L256-S is designed to minimize system power requirements. The SPI interface operates at up to 40 MHz, which allows for rapid data transfer. It supports SPI modes 0 and 3. Because F-RAM is inherently radiation hardened, this device is highly resistant to data corruption caused by ionizing radiation. The device utilizes an industry-standard serial interface for direct connectivity with a microcontroller. It is available in an 8-pin SOIC package. The part is RoHS compliant, reflecting environmental consciousness.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7973 $73.5946
4+ $30.1926 $120.7704
6+ $29.2491 $175.4946
9+ $28.3056 $254.7504
11+ $27.3621 $300.9831
15+ $24.5315 $367.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess