EN
  • EN
  • DE

FM25V20-GL

Part No FM25V20-GL
Manufacturer Ramtron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ramtron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823360-FM25V20-GL
Ultra Librarian 3D Model Ultra Librarian FM25V20-GL CAD Model

Description

The FM25V20-GL is a 2 Mbit Serial (SPI) F-RAM (Ferroelectric Random Access Memory) device from Ramtron. It's a non-volatile memory solution offering fast read/write speeds, high endurance, and low power consumption, making it a suitable alternative to EEPROM and other non-volatile memory technologies.

Applications

  • Data Logging
  • Industrial Control Systems
  • Medical Devices
  • Smart Meters
  • Gaming Machines
  • Automotive Electronics

Features

  • 2-Megabit Ferroelectric Random Access Memory (F-RAM)
  • Organized as 256K x 8
  • High-Endurance 100 Trillion (10<sup>14) Read/Write Cycles
  • Data Retention: 151 years (See Data Retention Table)
  • NoDelay™ Writes
  • Advanced High-Reliability Ferroelectric Technology
  • Serial Peripheral Interface (SPI)
  • Supports SPI Modes 0 (0,0) and 3 (1,1)
  • Up to 40 MHz Bus Frequency
  • Write Protection
  • Software Write Protection
  • Low Power Consumption
  • 3.3V Operating Voltage
  • Industrial Temperature -40°C to +85°C
  • RoHS Compliant

Benefits

  • High Endurance: Virtually unlimited read/write cycles eliminate concerns about memory wear-out in write-intensive applications.
  • Fast Write Speeds: NoDelay writes mean data is written instantly, eliminating write delays associated with EEPROM and flash memory.
  • Low Power: Reduced power consumption extends battery life in portable devices and minimizes overall system power requirements.
  • Data Retention: Long data retention ensures that critical data is preserved even without power.
  • SPI Interface: Standard SPI interface simplifies integration with microcontrollers and other system components.

Additional Details

The FM25V20-GL operates at a voltage of 3.3V and is available in various package options. It is designed for reliable operation over an industrial temperature range of -40°C to +85°C. The device utilizes an SPI interface for communication, supporting modes 0 and 3. Software write protection features are included to prevent accidental data corruption. The F-RAM technology ensures superior data retention compared to traditional non-volatile memory options. Ramtron's F-RAM technology provides a superior combination of speed, endurance, and power efficiency.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2472 $61.4832
14+ $8.4084 $117.7176
22+ $8.1451 $179.1922
30+ $7.8829 $236.4870
38+ $7.6195 $289.5410
51+ $6.8318 $348.4218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess