EN
  • EN
  • DE

FM28V100

Part No FM28V100
Manufacturer Ramtron
Description 1Mbit Bytewide F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174564-FM28V100
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM28V100 CAD Model

Description

The FM28V100 is a 1-Mb parallel Ferroelectric Random Access Memory (F-RAM) manufactured by Ramtron (now Cypress Semiconductor/Infineon). This is a non-volatile memory solution offering fast access times, high endurance, and low power consumption compared to traditional SRAM or EEPROM.

Applications

  • Data acquisition systems: Used for high-speed data buffering and storage in data acquisition applications.
  • Industrial control: Employed in industrial control systems for storing critical parameters and configurations.
  • Medical equipment: Integrated into medical devices for storing patient data and calibration settings.
  • Networking equipment: Utilized in networking devices for packet buffering and configuration storage.
  • Aerospace and defense: Used in aerospace and defense applications requiring high reliability and performance.

Features

  • 1-Mb non-volatile memory: Provides 1,048,576 bits of non-volatile storage.
  • Parallel interface: Uses a parallel interface for fast data access.
  • Fast access time: Offers very fast read and write access times.
  • High endurance: Supports a very large number of read/write cycles.
  • Low power consumption: Consumes very little power during operation.
  • RoHS compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved system performance: Fast access times enhance overall system performance.
  • Reduced power consumption: Low power consumption extends battery life in portable devices.
  • Increased system reliability: High endurance ensures long-term data retention and reliability.
  • Simplified system design: Parallel interface simplifies integration into existing systems.
  • Cost-effective solution: Provides a reliable and high-performance memory solution at a competitive price.

Additional Details

The FM28V100 typically operates with a supply voltage of 3.0V or 5.0V, depending on the specific version. It features a standard parallel memory interface, making it easy to interface with microprocessors and microcontrollers. It boasts extremely high read/write endurance, making it suitable for applications involving frequent data updates. Detailed specifications, including timing diagrams, pinout information, and electrical characteristics, can be found in the manufacturer's datasheet.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess