EN
  • EN
  • DE

FM31L276

Part No FM31L276
Manufacturer Ramtron
Description 3V Integrated Processor Companion with Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174585-FM31L276
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM31L276 CAD Model

Description

The FM31L276 is a 4 Mbit low-voltage F-RAM (Ferroelectric Random Access Memory) device manufactured by Ramtron (now Cypress Semiconductor/Infineon). It offers the advantages of RAM with the non-volatility of ROM, providing high endurance, low power consumption, and fast write speeds. Compared to traditional EEPROM or battery-backed SRAM, the FM31L276 delivers superior performance and reliability, making it suitable for various embedded systems applications.

Applications

  • Data Logging
  • Industrial Controls
  • Medical Devices
  • Automotive Electronics
  • Smart Meters

Features

  • 4 Mbit (512K x 8) Nonvolatile Memory
  • High Endurance: 10<sup>14 Read/Write Cycles
  • High-Speed SPI Interface: Up to 40 MHz
  • Low Voltage Operation: 2.0V to 3.6V
  • Low Power Consumption: Active current of 2.5mA, Standby current of 6μA
  • Write Protection Features
  • RoHS Compliant

Benefits

  • Instantaneous non-volatile write capability for reliable data storage
  • Extremely long lifespan due to its high read/write endurance
  • Low power operation extends battery life in portable devices
  • Fast SPI interface enables quick data access
  • Data retention without the need for external batteries

Technical Specifications

The FM31L276 operates with a supply voltage range of 2.0V to 3.6V and utilizes a standard SPI serial interface for communication. The device features a typical active current of approximately 2.5mA and a standby current of around 6μA. The operating temperature range is -40°C to +85°C, making it suitable for industrial environments. The memory array is organized as 512K x 8 bits. Its fast write capability allows for continuous data logging without the write delays associated with EEPROM or Flash memory. This makes it a reliable choice for demanding applications that require frequent and rapid data storage. Package options typically include SOIC and TSSOP.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess