EN
  • EN
  • DE

FM32276-G

Part No FM32276-G
Manufacturer Ramtron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0807+
Reference case SOP-14
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 723561-FM32276-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM32276-G CAD Model

Description

The FM32276-G is a low-power, high-performance Real-Time Clock (RTC) from Ramtron. It integrates a crystal oscillator, RTC core, and SRAM in a single package, offering precise timekeeping and non-volatile storage in a compact form factor.

Applications:

  • Data Loggers: Used to timestamp data entries, ensuring accurate time correlation in data logging applications.
  • Industrial Automation: Integrated into industrial controllers and monitoring systems to provide precise time synchronization for process control and event logging.
  • Smart Meters: Employed in smart meters to record energy consumption data with accurate timestamps for billing purposes.
  • Medical Devices: Used in medical equipment to track patient monitoring data with high precision.
  • Networking Equipment: Provides time synchronization for network devices, ensuring accurate log files and network communication.

Features:

  • Integrated Crystal Oscillator: Incorporates a 32.768 kHz crystal oscillator for precise timekeeping.
  • Real-Time Clock Core: Provides accurate timekeeping, including seconds, minutes, hours, day of the week, date, month, and year.
  • SRAM: Includes integrated SRAM for storing configuration settings, user data, and temporary data.
  • I2C Interface: Uses a two-wire I2C serial interface for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.

Benefits:

  • Accurate Timekeeping: Provides highly accurate timekeeping, essential for applications requiring precise timing.
  • Non-Volatile Storage: Integrated SRAM allows for storing data and configuration settings even when power is removed.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and reduces the number of required I/O pins.
  • Low Power Consumption: Low operating current and standby current minimize power consumption, making it suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.

Additional Details:

The FM32276-G features an I2C interface supporting standard and fast modes. It often includes features like alarm interrupts and battery backup switching. The operating voltage is typically in the range of 2.7V to 5.5V. Operating temperature typically ranges from -40°C to +85°C. RoHS compliant.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8873 $61.9857
21+ $5.6514 $118.6794
32+ $5.4747 $175.1904
44+ $5.2980 $233.1120
57+ $5.1213 $291.9141
76+ $4.5911 $348.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess