The RDA5868H is an FM radio receiver chip manufactured by RDA Microelectronics. It's designed for integration into portable devices, offering low power consumption, high sensitivity, and a compact size. As a complete FM receiver solution, it incorporates the RF front-end, IF processing, stereo decoder, and audio output, minimizing the need for external components.
Applications:
- Mobile phones
- MP3 and MP4 players
- Portable FM radios
- Tablets
- Bluetooth speakers
- Navigation devices
Features:
- Worldwide FM band support (76-108 MHz)
- High sensitivity and selectivity for excellent reception
- Low power consumption, extending battery life in portable devices
- Integrated LNA (Low Noise Amplifier)
- Automatic Gain Control (AGC)
- Stereo audio output
- I2C control interface for easy integration
- Automatic Frequency Control (AFC) to prevent frequency drift
- RDS/RBDS support for displaying station information
- Programmable de-emphasis settings
- Minimal external components required
Benefits:
- Cost-effective FM radio solution
- Reduced board space due to high integration
- Extended battery life in portable devices
- Improved FM reception quality, even in weak signal areas
- Simplified design and manufacturing process
- Enhanced user experience with RDS/RBDS data
- Flexible control and configuration via I2C interface
Additional Details:
The RDA5868H utilizes a low-IF architecture to achieve high sensitivity and selectivity while maintaining low power consumption. The integrated LNA amplifies weak signals, while the AGC circuit automatically adjusts the gain for optimal reception. The chip supports stereo audio output and features an I2C interface for communication with a host microcontroller. The I2C interface allows for control of various parameters, including tuning frequency, volume, and mute. The AFC function automatically compensates for frequency drift, ensuring stable reception. The RDS/RBDS functionality enables the display of station information, such as the station name and program information. The device operates typically from a single supply voltage of 2.7V to 3.6V.
The RDA5868H offers a complete and efficient FM radio solution for a wide range of portable devices.