EN
  • EN
  • DE
  • IT

ALC5670-VB-CGT

Part No ALC5670-VB-CGT
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816989-ALC5670-VB-CGT
Ultra Librarian 3D Model Ultra Librarian ALC5670-VB-CGT CAD Model

Description

The ALC5670-VB-CGT is a high-performance, low-power audio codec from Realtek. It's designed for portable audio devices, offering a comprehensive audio solution for playback and recording.

Applications

  • Smartphones: Integrated into smartphone audio systems for music playback, voice calls, and audio recording.
  • Tablets: Used in tablets to provide high-quality audio output for multimedia applications and communication.
  • Portable Media Players: Implemented in portable media players to deliver excellent audio performance for music and video playback.
  • Notebooks/Laptops: Used in laptop audio systems to provide audio output and input for communication and multimedia.
  • Gaming Consoles: Integrated into handheld gaming consoles for audio output and voice communication.
  • Voice Recorders: Employed in digital voice recorders for high-fidelity audio capture.

Features

  • High-Performance Audio: Supports up to 24-bit, 192kHz audio playback and recording.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier to drive headphones directly.
  • Multiple Audio Inputs and Outputs: Supports multiple analog and digital audio inputs and outputs.
  • Advanced Audio Processing: Features built-in audio processing algorithms, such as noise reduction and echo cancellation.
  • I2S/PCM Interface: Uses a standard I2S/PCM interface for digital audio communication.
  • 3D Audio Enhancement: Supports 3D audio enhancement for immersive audio experiences.

Benefits

  • Superior Audio Quality: Provides high-fidelity audio playback and recording, enhancing the user experience.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Design: Integrated headphone amplifier reduces the need for external components, simplifying the system design.
  • Versatile Connectivity: Multiple audio inputs and outputs allow for flexible connectivity with various audio devices.
  • Improved Audio Clarity: Built-in audio processing algorithms reduce noise and echo, improving audio clarity.
  • Easy Integration: Standard I2S/PCM interface simplifies integration with other digital audio components.
  • Immersive Audio Experience: 3D audio enhancement creates a more immersive audio experience for users.

Additional Details

The ALC5670-VB-CGT audio codec is a highly integrated solution that reduces the bill of materials and simplifies the design process. It includes features such as a microphone preamplifier, stereo line inputs, and headphone outputs. It typically operates from a single 3.3V power supply. The VB-CGT package is a small, surface-mount package suitable for compact portable devices.

The ALC5670 incorporates Realtek's advanced mixed-signal technology to achieve high performance and low power consumption. It is specifically designed for applications requiring high-quality audio, such as multimedia playback, voice communication, and audio recording.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Others
Lowest to $1.2587
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C
Need more? Email Us
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
Fujitsu Electronics America, Inc.
IC ANALOG
Lowest to $19.0094
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess