EN
  • EN
  • DE

RTL8106E-CGT

Part No RTL8106E-CGT
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1403+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 720175-RTL8106E-CGT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8106E-CGT CAD Model

Description

The Realtek RTL8106E-CGT is a single-chip Fast Ethernet transceiver that integrates a 10/100Mbps Ethernet MAC and PHY. It is designed for use in network interface cards (NICs), embedded systems, and other applications requiring Ethernet connectivity. The device supports various features to enhance performance and reduce power consumption.

Applications:

  • Network Interface Cards (NICs): Provides Ethernet connectivity for desktop PCs and laptops.
  • Embedded Systems: Enables Ethernet communication in industrial and consumer embedded applications.
  • Motherboards: Integrated into motherboards to provide Ethernet connectivity.
  • Printers and Scanners: Allows network printing and scanning capabilities.

Features:

  • 10/100Mbps Ethernet MAC and PHY: Supports both 10Base-T and 100Base-TX Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the optimal Ethernet speed and duplex mode.
  • Wake-on-LAN (WOL): Allows the device to be powered on remotely over the network.
  • IEEE 802.3u Compliance: Complies with the IEEE 802.3u standard for Fast Ethernet.
  • Power Management: Includes power-saving features to reduce power consumption.
  • Diagnostic Features: Provides diagnostic features for troubleshooting network problems.

Benefits:

  • Fast Ethernet Connectivity: Provides reliable and high-speed Ethernet connectivity.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying system design.
  • Reduced Power Consumption: Power-saving features minimize power consumption in battery-powered applications.
  • Remote Wake-up: Wake-on-LAN functionality allows remote powering on of the device.
  • Easy Integration: Designed for easy integration into various systems.

Additional Details:

The RTL8106E-CGT typically operates with a supply voltage of 3.3V and is available in a QFN or LQFP package. The operating temperature range, power consumption, and other electrical characteristics are specified in the product datasheet available from Realtek. Proper PCB layout and grounding are essential for optimal performance and to minimize electromagnetic interference (EMI).

It supports various operating systems, including Windows, Linux, and macOS. Driver support and software utilities are typically available from Realtek.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3982 $51.7660
310+ $0.3267 $101.2770
475+ $0.3165 $150.3375
655+ $0.3063 $200.6265
845+ $0.2961 $250.2045
1,130+ $0.2655 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,331 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess