EN
  • EN
  • DE

S912XEQ512F1MAA

Part No S912XEQ512F1MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Part Number Series S912XEQ512
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804922-S912XEQ512F1MAA
Ultra Librarian 3D Model Ultra Librarian S912XEQ512F1MAA CAD Model

Description

The NXP S912XEQ512F1MAA is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful microcontroller is part of the NXP 16-bit S12XE family, which is renowned for its exceptional performance, reliability, and a wide range of features.

Key Features

  • Advanced CPU: The S912XEQ512F1MAA is equipped with a 16-bit HCS12X core that operates at a frequency of up to 50MHz, providing robust processing capabilities for complex tasks.
  • Memory: It features a generous 512 KB of flash memory, allowing for ample storage of application code and data, along with 32 KB of RAM for efficient data processing.
  • Digital Signal Processing: The inclusion of a Digital Signal Processing (DSP) unit enhances the ability to handle computationally intensive tasks, making it ideal for control applications.
  • Enhanced Timer Systems: Multiple timer systems including a 16-channel, 16-bit Timer Module (TIM), and 8-channel, 16-bit Enhanced Capture Timer (ECT) provide advanced timing and control capabilities.
  • Robust I/O: With up to 59 General Purpose Input/Output (GPIO) pins, the microcontroller offers versatile interfacing options with external devices.
  • Integrated CAN Interface: The device includes a Controller Area Network (CAN) module for communication in automotive networks, supporting CAN 2.0B protocol.
  • Analog-to-Digital Converter: A 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels enables the microcontroller to process analog signals with high accuracy.
  • Voltage & Temperature Range: It operates within a voltage range of 3.13V to 5.5V and is designed to withstand industrial temperature ranges from -40°C to 125°C.

Applications

The S912XEQ512F1MAA is ideal for a variety of applications where robust performance is required. These include:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Robotics
  • Embedded systems requiring complex real-time control

With its comprehensive set of features, the NXP S912XEQ512F1MAA microcontroller is a reliable choice for developers looking to create sophisticated and durable systems in the automotive and industrial sectors.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5188 $52.5564
7+ $14.3744 $100.6208
11+ $13.9252 $153.1772
15+ $13.4760 $202.1400
20+ $13.0268 $260.5360
26+ $11.6792 $303.6592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess