EN
  • EN
  • DE

RTL8111B

Part No RTL8111B
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302365-RTL8111B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8111B CAD Model

Description

The Realtek RTL8111B is a Gigabit Ethernet controller designed for high-performance network connectivity. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver into a single chip. This controller supports 10/100/1000Mbps data rates and provides a high-speed connection for various applications. It also includes advanced features for power management and network security.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Servers
  • Embedded systems

Features:

  • Gigabit Ethernet: Supports 10/100/1000Mbps data rates.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1.
  • Integrated PHY: Built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Supports remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Compliant with industry standards for Ethernet.
  • Supports IPv4/IPv6 checksum offload engine: Reduces CPU load by offloading checksum calculations.
  • Power Management: Supports advanced power-saving modes.

Benefits:

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reduced CPU Load: Checksum offload engine reduces CPU utilization.
  • Remote Wake-up: Wake-on-LAN functionality enables remote system management.
  • Power Efficiency: Power-saving modes minimize energy consumption.
  • Easy Integration: PCI Express interface simplifies system integration.

The RTL8111B is a versatile Gigabit Ethernet controller that offers high performance and power efficiency. It is suitable for a wide range of applications, including desktop PCs, servers, and embedded systems. The integrated PHY and PCI Express interface simplify design and reduce system cost. With its support for advanced features like Wake-on-LAN and checksum offload, the RTL8111B provides a comprehensive solution for Gigabit Ethernet connectivity.

You May Also Be Interested in

Atheros
Lowest to $4.4213
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess