EN
  • EN
  • DE

RTL8165EH

Part No RTL8165EH
Manufacturer Realtek
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1449+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 756219-RTL8165EH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8165EH CAD Model

Description

The RTL8165EH is a Fast Ethernet controller manufactured by Realtek. It is a single-chip solution designed to provide Ethernet connectivity for various embedded systems and consumer electronics devices. This controller is known for its low power consumption, small form factor, and integration of key networking features, making it suitable for applications where space and power efficiency are critical.

Applications:

  • Embedded Systems: Network connectivity for industrial controllers, IoT devices, and single-board computers.
  • Consumer Electronics: Ethernet interface for set-top boxes, media players, and smart TVs.
  • Gaming Consoles: Network connectivity for online gaming and software updates.
  • Printers: Network interface for network-enabled printers.
  • Network Adapters: Ethernet adapters for desktop and laptop computers.

Features:

  • Fast Ethernet Support: Supports 10/100 Mbps Ethernet speeds.
  • Integrated MAC and PHY: Includes both Media Access Controller (MAC) and Physical Layer (PHY) functionality.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Package Size: Allows for compact designs.
  • Auto-Negotiation: Automatically detects and configures the network connection speed and duplex mode.
  • Wake-on-LAN (WOL): Supports waking up the system over the network.

Benefits:

  • Easy Integration: Single-chip solution simplifies circuit design and reduces component count.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size enables smaller and more portable devices.
  • Reliable Connectivity: Auto-negotiation ensures a stable and reliable network connection.
  • Remote Wake-Up: Wake-on-LAN support allows for remote system management.

Additional Details:

The RTL8165EH is typically implemented with a standard Ethernet interface, supporting both half-duplex and full-duplex operation. It uses a standard RJ45 connector for network connection. The auto-negotiation feature allows the controller to automatically adjust to the optimal network settings. The controller's low power consumption makes it suitable for battery-powered and energy-sensitive applications. The RTL8165EH is a cost-effective solution for providing Ethernet connectivity in a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,769 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess