EN
  • EN
  • DE

RTL8188RU-GR

Part No RTL8188RU-GR
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 720179-RTL8188RU-GR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTL8188RU-GR CAD Model

Description

The RTL8188RU-GR is a highly integrated single-chip Wireless LAN (WLAN) USB 2.0 network interface controller from Realtek. It combines a WLAN MAC, a 1T1R capable baseband, and RF in a single chip. Designed for low power and high performance, it's typically used in USB dongles, set-top boxes, and other devices requiring wireless internet connectivity.

Applications:

  • USB Wireless Adapters: Enables wireless connectivity for desktop and laptop computers via USB.
  • Set-Top Boxes: Provides Wi-Fi connectivity for set-top boxes, allowing users to stream online content.
  • IP Cameras: Integrates into IP cameras to enable wireless video transmission.
  • Portable Media Players: Adds Wi-Fi capabilities to portable media players for streaming music and video.
  • Smart TVs: Used in Smart TVs to provide wireless internet access.

Features:

  • IEEE 802.11b/g/n Compliant: Supports IEEE 802.11b/g/n standards for wireless communication.
  • USB 2.0 Interface: Connects to host devices via USB 2.0 interface.
  • 1T1R Architecture: Supports 1 transmit and 1 receive stream for wireless communication.
  • WPA/WPA2 Encryption: Supports WPA/WPA2 encryption for secure wireless communication.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.

Benefits:

  • Wireless Connectivity: Provides wireless internet connectivity for various devices.
  • High Performance: Supports 802.11n for fast wireless data transfer rates.
  • Secure Communication: WPA/WPA2 encryption ensures secure wireless communication.
  • Easy Integration: USB interface simplifies integration into existing systems.
  • Low Power Operation: Low power consumption extends battery life in portable devices.

Additional Details:

The RTL8188RU-GR supports data rates up to 72.2 Mbps using 20MHz bandwidth and 150Mbps using 40MHz bandwidth. It operates in the 2.4 GHz frequency band. The controller supports various security protocols, including WEP, WPA, and WPA2. The RTL8188RU-GR requires external antenna. The RTL8188RU-GR is widely used in consumer electronics, networking equipment, and embedded systems where wireless connectivity is a requirement.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,132 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess