EN
  • EN
  • DE

RTL8189EM-CG

Part No RTL8189EM-CG
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302491-RTL8189EM-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8189EM-CG CAD Model

Description

The Realtek RTL8189EM-CG is a highly integrated single-chip 802.11b/g/n Wireless LAN (WLAN) network interface controller combining a WLAN MAC, a 1T1R capable WLAN baseband, and WLAN RF in a single chip. It is designed to provide a low-cost, low-power, and high-performance wireless solution for various embedded systems and mobile devices.

Applications

  • Smart TVs: Provides wireless connectivity for accessing streaming services and online content.
  • Tablets: Enables Wi-Fi access for internet browsing, application downloads, and communication.
  • Smartphones: Offers Wi-Fi capabilities for data transfer, internet access, and network connectivity.
  • OTT (Over-The-Top) boxes: Connects set-top boxes to the internet for streaming video and audio content.
  • IP Cameras: Allows wireless transmission of video data for surveillance and monitoring applications.

Features

  • IEEE 802.11b/g/n compliant: Supports standard Wi-Fi protocols for broad compatibility.
  • Integrated WLAN MAC, Baseband, and RF: Reduces the number of external components and simplifies system design.
  • 1T1R (1 Transmit, 1 Receive): Provides a balance of performance and cost-effectiveness.
  • Supports Wi-Fi Direct: Enables peer-to-peer wireless connections without an access point.
  • Advanced power management: Optimizes power consumption for mobile and battery-powered devices.
  • Support for WEP, WPA, and WPA2 encryption: Ensures secure wireless communication.
  • SDIO interface: Simplifies integration with host processors and reduces pin count.

Benefits

  • Cost-effective: Integrated design reduces BOM (Bill of Materials) cost.
  • Low power consumption: Extends battery life in mobile devices.
  • High performance: Provides reliable wireless connectivity for data-intensive applications.
  • Compact size: Suitable for small form-factor devices.
  • Easy integration: SDIO interface simplifies hardware and software development.
  • Secure wireless communication: Protects data from unauthorized access.

Technical Specifications

The RTL8189EM-CG operates in the 2.4 GHz frequency band and supports data rates up to 72.2 Mbps. It features advanced power management techniques to minimize power consumption in both active and standby modes. The chip integrates a high-performance CPU and memory controller for efficient data processing. The SDIO interface allows for seamless connectivity to a variety of host processors.

The Realtek RTL8189EM-CG is a versatile and reliable Wi-Fi solution for a wide range of applications, offering a balance of performance, cost, and power efficiency. Its integrated design and support for industry-standard protocols make it an ideal choice for embedded systems and mobile devices requiring wireless connectivity.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess