EN
  • EN
  • DE

RTL8192U-VC-GR

Part No RTL8192U-VC-GR
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836076-RTL8192U-VC-GR
Ultra Librarian 3D Model Ultra Librarian RTL8192U-VC-GR CAD Model

Description

The Realtek RTL8192U-VC-GR is a highly integrated single-chip 802.11n Wireless LAN (WLAN) network interface controller. This chip is designed for USB-based Wi-Fi adapters, offering a convenient and cost-effective solution for adding wireless connectivity to devices.

Applications

  • USB Wi-Fi Adapters: Providing wireless internet access for desktop and laptop computers via USB.
  • Set-Top Boxes (STBs): Enabling wireless internet access for media streaming and online content.
  • Gaming Consoles: Offering wireless internet access for online gaming.
  • Media Players: Integrating Wi-Fi capabilities for streaming content.

Features

  • IEEE 802.11b/g/n compliant: Supports wireless standards for broad compatibility.
  • Dual-band 2.4GHz/5GHz operation: Operates in both the 2.4GHz and 5GHz frequency bands.
  • 2T2R configuration: Two transmit and two receive antennas for improved performance and range.
  • USB interface: Connects to the host processor via a USB interface.
  • Security: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • MIMO Technology: Utilizes Multiple-Input Multiple-Output (MIMO) technology for improved throughput and range.
  • Wi-Fi Direct: Supports Wi-Fi Direct for direct peer-to-peer connections.

Benefits

  • High Performance: Delivers fast and reliable wireless performance for demanding applications.
  • Wide Compatibility: Supports multiple wireless standards for compatibility with various networks.
  • Enhanced Range: Utilizes 2T2R MIMO technology to extend wireless range.
  • Secure Wireless Communication: Supports robust encryption protocols to protect data.
  • Easy Integration: Simple USB interface and driver support for easy integration into existing systems.

Additional Details

The RTL8192U-VC-GR is a popular choice for USB Wi-Fi adapters due to its dual-band support and MIMO technology, which provide improved performance and range compared to single-band solutions. The USB interface simplifies integration into a wide range of devices. It supports various operating systems, including Windows, macOS, and Linux. The chip typically requires external antennas for optimal performance. This chip offers a good balance of features and cost for applications requiring wireless connectivity.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess