EN
  • EN
  • DE
  • IT

RTL8197FNL

Part No RTL8197FNL
Manufacturer Realtek
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836079-RTL8197FNL
Ultra Librarian 3D Model Ultra Librarian RTL8197FNL CAD Model

Description

The Realtek RTL8197FNL is a highly integrated System-on-Chip (SoC) designed for use in wireless routers, access points, and range extenders. It combines a powerful processor, advanced Wi-Fi capabilities, and comprehensive networking interfaces to deliver a robust solution for home and small office networking.

Applications

  • Wireless Routers: Serving as the central processing and networking component in home and small office routers.
  • Wireless Access Points (APs): Providing wireless connectivity in homes, offices, and public spaces.
  • Range Extenders/Repeaters: Expanding the coverage of existing Wi-Fi networks.
  • Smart Home Gateways: Integrating Wi-Fi and networking capabilities for smart home devices.

Features

  • High-Performance Processor: Features a MIPS processor for handling network traffic and running router firmware.
  • IEEE 802.11b/g/n Wi-Fi: Supports 2.4GHz Wi-Fi connectivity for broad compatibility.
  • 2T2R MIMO: Employs Multiple-Input Multiple-Output (MIMO) technology for improved wireless performance and range.
  • Gigabit Ethernet Ports: Includes Gigabit Ethernet ports for high-speed wired networking.
  • USB 2.0 Port: Offers USB connectivity for connecting storage devices or other peripherals.
  • Hardware NAT Accelerator: Accelerates Network Address Translation (NAT) to enhance routing speed.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption protocols.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits

  • High Throughput: Delivers fast and reliable wireless and wired networking performance.
  • Extended Range: MIMO technology extends the coverage of the Wi-Fi network.
  • Enhanced Security: Protects the network from unauthorized access with advanced security features.
  • Flexible Connectivity: Supports both wired and wireless connections, as well as USB peripherals.
  • Easy to Manage: Simplifies network management with user-friendly configuration interfaces.

Additional Details

The RTL8197FNL is a popular choice for manufacturers building high-performance wireless routers and access points. Its integrated Gigabit Ethernet ports enable fast wired connections, while the 2T2R MIMO Wi-Fi provides excellent wireless coverage. The hardware NAT accelerator ensures smooth routing of network traffic. This chip is often used in devices that require a balance of performance, features, and cost.

You May Also Be Interested in

Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Schneider Electric
CABLE ASSY AMPHENOL 2C X 10FT ST
Lowest to $4.5936
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358
Adafruit Industries LLC
CASE ALUM BLK 3.346" LX2.165" W
Lowest to $33.7126
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
STATION FILTER FOR FR-410/400
Need more? Email Us
Brady Corporation
TAG 3-1/8WX6-1/4 YL/BK TYVEK CYL
Lowest to $414.0283

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess