The Realtek RTL8197FNT-VE4-CG is a highly integrated system-on-chip (SoC) designed for high-performance wireless routers and gateways. It features a powerful MIPS 24KEc processor, a Gigabit Ethernet switch, and supports 2.4GHz 2x2 or 5GHz 1x1 IEEE 802.11n Wi-Fi. It offers a robust platform for demanding networking applications.
Applications
- High-performance wireless routers
- Gigabit Ethernet gateways
- Smart home hubs
- Network attached storage (NAS) devices
- VPN routers
Features
- Integrated MIPS 24KEc processor
- Gigabit Ethernet switch with advanced features
- Supports 2.4GHz 2x2 or 5GHz 1x1 IEEE 802.11n Wi-Fi
- Hardware NAT/QoS acceleration
- USB 2.0 host interface
- SPI flash and SDRAM memory interfaces
- Supports various security protocols (WEP, WPA, WPA2)
- Advanced power management features
Benefits
- Enables high-speed wired and wireless network connectivity.
- Provides robust performance for demanding applications with hardware acceleration.
- Offers flexible configuration options with multiple interfaces.
- Reduces system cost with its highly integrated design.
- Enhances network security with advanced security protocols.
Additional Details
The RTL8197FNT-VE4-CG includes a hardware NAT engine for wire-speed routing and a hardware QoS engine for traffic prioritization. The VE4-CG likely represents a specific hardware revision and packaging. It supports various operating systems, including Linux and Realtek's SDK. It offers advanced features like VLAN support, port mirroring, and link aggregation on the Gigabit Ethernet switch. The chip is designed for low power consumption, making it suitable for energy-efficient devices.