The Realtek RTL8319DL is a highly integrated 9-port Gigabit Ethernet switch controller. It incorporates a non-blocking wire-speed architecture with a high-performance switch fabric. This chip is designed for use in a variety of networking applications, including small office/home office (SOHO) switches and enterprise-level network devices.
Applications
- Gigabit Ethernet switches
- Managed and unmanaged switches
- SOHO (Small Office/Home Office) routers
- Industrial Ethernet switches
- Network appliances
Features
- 9-port Gigabit Ethernet switch controller
- Non-blocking wire-speed architecture
- Integrated MAC and PHY for all ports
- Supports IEEE 802.3az Energy-Efficient Ethernet (EEE)
- Supports VLAN (Virtual LAN)
- Supports QoS (Quality of Service)
- Supports Link Aggregation
- Integrated loop detection and prevention
- Supports port mirroring
Benefits
- Provides high-speed Gigabit Ethernet connectivity for multiple devices.
- Enables efficient network performance with its non-blocking architecture.
- Reduces power consumption with Energy-Efficient Ethernet support.
- Enhances network security and management with VLAN and QoS features.
- Increases network bandwidth with Link Aggregation.
- Prevents network loops with integrated loop detection.
Additional Details
The RTL8319DL integrates the MAC (Media Access Control) and PHY (Physical Layer) functions for all nine ports, simplifying system design and reducing the overall component count. It supports various VLAN configurations, including port-based VLANs and 802.1Q VLAN tagging. The QoS features allow for prioritizing network traffic based on different criteria, such as port number, VLAN ID, or packet type. The Link Aggregation feature combines multiple ports into a single logical link, increasing bandwidth and providing redundancy. The DL suffix likely represents a specific package or revision. The integrated loop detection and prevention mechanism helps to avoid network disruptions caused by accidental loops in the network topology. The port mirroring feature allows network administrators to monitor network traffic for troubleshooting and security purposes.