Products specifications

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836100-RTL8366SR-GR
Ultra Librarian 3D Model Ultra Librarian RTL8366SR-GR CAD Model

Description

The Realtek RTL8366SR-GR is a 6-port 10/100M Ethernet switch controller, designed for use in a variety of networking applications including SOHO routers and embedded systems.

Applications:

  • SOHO Routers: Often found in low-cost SOHO routers as the core switching component.
  • Embedded Network Devices: Integrated into various embedded systems that require Ethernet switching functionality.
  • Media Converters: Can be used in media converter applications.
  • IP Phones: Deployed in IP phones to provide multiple Ethernet ports.
  • Network Interface Cards (NICs): Used in some multi-port NIC designs.

Features:

  • 6-Port 10/100M Ethernet Switch: Provides six 10/100 Mbps Ethernet ports for network connectivity.
  • Integrated MAC and PHY: Includes both the Media Access Controller (MAC) and Physical Layer (PHY) functions.
  • Non-Blocking Wire-Speed Performance: Ensures that Ethernet frames are forwarded at wire speed without performance degradation.
  • Auto-MDI/MDIX: Automatically detects and configures MDI/MDIX ports, simplifying installation.
  • VLAN Support: Supports VLAN tagging and port-based VLANs for network segmentation.
  • QoS Support: Offers Quality of Service (QoS) features for prioritizing network traffic.
  • Store-and-Forward Architecture: Uses store-and-forward switching to ensure error-free data transmission.

Benefits:

  • Cost-Effective Switching: Provides a cost-effective solution for adding Ethernet switching capabilities to various products.
  • High Performance: Delivers wire-speed performance for fast and reliable network communication.
  • Flexible Network Configuration: Supports VLAN and QoS features for flexible network configuration and management.
  • Simplified Integration: Integrated MAC and PHY reduce component count and simplify design.
  • Versatile Applications: Suitable for a variety of applications, including SOHO routers, embedded devices, and media converters.

Additional Details:

The RTL8366SR-GR typically uses a QFP (Quad Flat Package) package. It requires a 3.3V power supply for operation. Supports IEEE 802.3x flow control. The operating temperature range is usually 0°C to 70°C. Consult the Realtek datasheet for detailed technical specifications.

You May Also Be Interested in

Semikron
Lowest to $80.2941
ECAD model for SKKH172/16E
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-17
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2714 $68.5282
30+ $4.3258 $129.7740
47+ $4.1899 $196.9253
64+ $4.0554 $259.5456
83+ $3.9197 $325.3351
111+ $3.5147 $390.1317
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention