The Realtek RTS5803 is a USB 2.0 HS/FS and UVC compatible camera controller designed for notebook and desktop PCs. It integrates a USB 2.0 transceiver, high speed MCU (Micro Controller Unit), DC-to-DC regulators, sensor controller, color processing, and noise reduction into a single chip. The RTS5803 supports most available SOC CMOS sensors from VGA (640x480) to UXGA (1600x1200) resolution.
Features:
USB 2.0 HS/FS and UVC compatible
Built-in extremely low-power transceiver
High speed MCU
DC-to-DC regulators
Sensor controller
Color processing and noise reduction
Supports most available SOC CMOS sensors from VGA to UXGA resolution
Internal MCU program ROM and external NOR-Flash interface
UVC defined image processing functions
Color processing functions
Two regulators to save BOM cost and PCB area
Benefits:
Superior compatibility with USB hosts and high quality for image applications
Fully compatible with the USB Video Class
Operates with native drivers provided in Windows XP, Windows Vista, and Windows 7 operating systems
Easy to configure control firmware via USB link
Reduces software development work and shortens prototyping schedule
Improves image quality by compensating for intrinsic inaccuracy in lens and image sensor
Saves BOM cost and PCB area
Applications:
Notebook PCs
Desktop PCs
Webcams
Security cameras
Video conferencing systems
Digital signage
Industrial imaging
Example Use Cases:
A laptop user can use the RTS5803 to connect a webcam to their laptop for video conferencing or video calls.
A security camera system can use the RTS5803 to connect multiple security cameras to a computer for monitoring and recording.
A video conferencing system can use the RTS5803 to connect a high-definition camera to a computer for video conferencing.
A digital signage system can use the RTS5803 to connect a camera to a display for displaying digital signage content.
An industrial imaging system can use the RTS5803 to connect a camera to a computer for machine vision or other industrial imaging applications.
The Realtek RTS5803 is a versatile and powerful camera controller that can be used in a wide range of applications. It is a good choice for any application that requires a high-quality, reliable, and easy-to-use camera controller.
Additional Information:
The RTS5803 is packaged in a 64-pin QFN package. It is available in both lead-free and RoHS compliant versions. The operating temperature range of the RTS5803 is -30°C to 85°C.
Realtek provides a comprehensive datasheet and software development kit (SDK) for the RTS5803. The SDK includes sample code and documentation to help developers get started with developing camera applications using the RTS5803.
The RTS5803 is a popular choice for camera manufacturers and system integrators alike. It is used in a wide range of products, from consumer electronics to industrial imaging systems.