EN
  • EN
  • DE

RTU7305

Part No RTU7305
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303090-RTU7305
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTU7305 CAD Model

Description

The Realtek RTU7305 is a USB Type-C port controller designed to manage USB Type-C ports in various electronic devices. This chip is commonly used in laptops, docking stations, monitors, and other devices that utilize USB Type-C connectivity.

Applications

  • Laptops
  • Docking Stations
  • Monitors
  • USB Type-C Hubs
  • Power Delivery Devices

Features

  • USB Type-C and Power Delivery (PD) support
  • Supports USB 3.2 Gen 1 (5Gbps) data transfer
  • Integrated USB transceivers
  • Alternate Mode (DP/HDMI) support
  • Power Delivery up to 100W
  • Over-voltage and over-current protection
  • Short-circuit protection
  • BC 1.2 Charging support

Benefits

  • Enables USB Type-C connectivity
  • Supports fast data transfer rates
  • Allows for power delivery and charging over USB Type-C
  • Supports alternate modes for video output
  • Provides robust protection against electrical faults
  • Offers flexibility in device design

Additional Details

The Realtek RTU7305 is a highly integrated solution for implementing USB Type-C functionality. It supports the USB Power Delivery (PD) standard, allowing devices to negotiate power delivery up to 100W. This enables fast charging of laptops and other power-hungry devices. The chip also supports Alternate Modes, such as DisplayPort and HDMI, allowing video output over the USB Type-C port. The RTU7305 integrates USB transceivers for USB 3.2 Gen 1 data transfer, ensuring high-speed performance. It also includes over-voltage, over-current, and short-circuit protection to safeguard the device and connected peripherals.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess