EN
  • EN
  • DE

QM3001V

Part No QM3001V
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285858-QM3001V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3001V CAD Model

Description

The QM3001V is a power MOSFET manufactured by UBIQ designed for high-efficiency power switching. It is characterized by low on-resistance (RDS(on)) and fast switching speeds, making it suitable for various power management applications.

Applications

  • DC-DC Converters
  • Power Management in Portable Devices
  • Synchronous Rectification
  • Load Switching
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and allows for higher frequency operation.
  • Logic Level Gate Drive: Enables direct drive from low-voltage microcontrollers.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher energy efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, simplifying thermal management.
  • Simplified Control: Logic level gate drive allows for easy integration with control circuitry.
  • Compact Design: Surface mount package enables denser board layouts.
  • Reliable Performance: Designed for stable and consistent operation in demanding environments.

Additional Details

The QM3001V's key specifications include drain-source voltage, continuous drain current, and gate threshold voltage. Its thermal resistance is designed for efficient heat dissipation. It is typically supplied in tape and reel packaging for automated assembly. Detailed specifications including RDS(on) values at different gate voltages, and thermal resistance can be found in the manufacturer's datasheet. This MOSFET is designed to offer a robust and efficient solution for modern power management requirements.

You May Also Be Interested in

Qualcomm
Lowest to $19.0076
Intel
Need more? Email Us
Qualcomm
Lowest to $2.9383
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess