EN
  • EN
  • DE

QM08N60F

Part No QM08N60F
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285815-QM08N60F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM08N60F CAD Model

Description

The QM08N60F is an N-Channel enhancement mode MOSFET manufactured by UBIQ Semiconductor. It is engineered for high-efficiency, high-speed switching applications. This MOSFET boasts a low on-resistance and gate charge, contributing to reduced power losses and enhanced overall system performance. Its robust design ensures reliability in demanding environments.

Applications:

  • Switch Mode Power Supplies (SMPS): Widely used in AC/DC and DC/DC converters to efficiently regulate voltage levels.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Ensures continuous power supply during power outages, protecting critical equipment.
  • Motor Drives: Used in motor control circuits for efficient and precise motor speed regulation.
  • Induction Heating: Applied in induction heating systems for controlled and efficient heating processes.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • High Voltage (600V) Rating: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher frequency operation.
  • Avalanche Energy Rated: Enhances robustness against voltage transients.

Benefits:

  • Improved Power Efficiency: Low RDS(on) and gate charge minimize power dissipation.
  • Enhanced Thermal Performance: Reduces heat generation, allowing for smaller heat sinks.
  • Increased Reliability: High voltage rating and avalanche capability ensure robust operation.
  • Simplified Circuit Design: N-Channel configuration simplifies gate drive design.
  • Cost-Effective Solution: Provides high performance at a competitive price.

The QM08N60F typically comes in a TO-220 or similar through-hole package, providing easy mounting and efficient heat dissipation. It is designed to operate reliably over a wide temperature range. Careful attention should be paid to the maximum voltage and current ratings to ensure optimal performance and prevent damage. This MOSFET is an excellent choice for designers seeking a balance of performance, reliability, and cost-effectiveness in their power electronic designs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Lowest to $16.1215
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess