Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 400 V
Vce Saturation (Max) @ Ib, Ic 1V @ 500mA, 2A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 1A, 5V
Power - Max 2.5 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number STX13004
Other Names 497-11001,-497-11001,STX13004
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278608-STX13004
Ultra Librarian 3D Model Ultra Librarian STX13004 CAD Model

Description

STX13004 High Voltage Fast-Switching NPN Power Transistor

The STX13004 from STMicroelectronics is a high-voltage, fast-switching NPN power transistor designed for use in a variety of applications requiring high efficiency and speed. This component is well-suited for high-frequency electronic ballasts for fluorescent lighting, switch-mode power supplies, and converters, as well as for use in ignition systems and other automotive or industrial applications where robustness and reliability are critical.

With a collector-emitter voltage (V<sub>CEO) of 400V and collector current (I<sub>C) capability of up to 1.5A, the STX13004 is capable of handling high power loads with ease. Its transition frequency (f<sub>T) of 8MHz ensures that the device can switch on and off rapidly, making it ideal for high-speed switching applications.

One of the key features of the STX13004 is its low collector-emitter saturation voltage (V<sub>CE(sat)), which contributes to its high efficiency by minimizing power loss during operation. Additionally, the device's high gain bandwidth product further enhances its performance in fast-switching scenarios.

The STX13004 is housed in a TO-92 package, which is known for its compact size and ease of mounting on a printed circuit board (PCB). This makes the STX13004 a practical choice for designs where space is at a premium. Moreover, the TO-92 package provides sufficient thermal performance for the device's power level.

STMicroelectronics has designed the STX13004 with an emphasis on reliability, incorporating features such as a rugged bipolar junction transistor (BJT) technology. This ensures that the device can withstand harsh operating conditions and maintain its performance over a wide temperature range.

In summary, the STX13004 from STMicroelectronics represents a robust and efficient solution for designers looking to incorporate a high-voltage, fast-switching NPN power transistor into their applications. Its combination of high-speed operation, low power dissipation, and reliable performance in a compact package makes it a versatile component suitable for a broad array of power management and conversion tasks.

You May Also Be Interested in

Diodes Incorporated
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 1.5A TO92
Lowest to $1.5420
ECAD model for APT13003DZTR-G1
Diodes Incorporated
PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS PNP 300V 0.5A SOT23-3
Lowest to $0.0348
ECAD model for MMBTA92-7
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
High Voltage Switch Mode Application | TRANS NPN 400V 8A TO-220
Lowest to $0.7153
ECAD model for FJP13007H2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2947 $64.8340
535+ $0.2419 $129.4165
830+ $0.2343 $194.4690
1,145+ $0.2268 $259.6860
1,480+ $0.2192 $324.4160
1,975+ $0.1966 $388.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,790 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention