EN
  • EN
  • DE

FM230L

Part No FM230L
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER VOLTAGE RANGE 20 to 200 Volts CURRENT 2.0 Ampere
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174476-FM230L
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM230L CAD Model

Description

The FM230L is a rectifier diode produced by Rectron Semiconductor, primarily used for converting alternating current (AC) to direct current (DC). As a rectifier diode, it's a fundamental component in various power supplies and electronic circuits. Its categorization as Electronic Surplus indicates it's important to verify its functionality and specifications prior to use.

Applications

  • Power Supplies: Functions as a key component in AC-to-DC power supplies, converting AC mains voltage to DC for electronic devices.
  • Battery Chargers: Used in battery charging circuits to rectify AC voltage, enabling the charging of batteries.
  • Adapters: Integrated into AC/DC adapters for powering a range of electronic equipment.
  • General Purpose Rectification: Suitable for various general rectification applications in electronic circuits.

Features

  • AC-to-DC Conversion: Designed to efficiently convert alternating current to direct current.
  • Compact Size: Small form factor facilitates easy integration into electronic designs.
  • General Purpose: Appropriate for a wide array of rectification needs.

Benefits

  • Reliable Performance: Provides reliable and stable performance in rectification applications.
  • Efficient Conversion: Enables efficient conversion of AC to DC, reducing power loss.
  • Cost-Effective: Offers a cost-effective solution for general rectification purposes.

Technical Details

Important technical specifications of the FM230L include its maximum forward current (IF), peak reverse voltage (VRRM), and forward voltage drop (VF). Consult the datasheet from Rectron Semiconductor for precise values. As this is Electronic Surplus, proper testing is essential to confirm that the component meets the required specifications before incorporating it into a circuit. Heatsinking considerations depend on the power dissipated; therefore, thermal management should be assessed. Operating temperature is another critical parameter. Review the original Rectron Semiconductor documentation for comprehensive information.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1693 $65.8465
11+ $10.8062 $118.8682
17+ $10.4678 $177.9526
23+ $10.1305 $233.0015
30+ $9.7932 $293.7960
40+ $8.7792 $351.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess