EN
  • EN
  • DE

FM280

Part No FM280
Manufacturer Rectron Semiconductor
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER (VOLTAGE RANGE 20 to 100 Volts CURRENT 2.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174560-FM280
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM280 CAD Model

Description

The FM280 is a rectifier diode manufactured by Rectron Semiconductor. Rectifier diodes are semiconductor devices designed to convert alternating current (AC) to direct current (DC). The FM280 is utilized in various electronic circuits, mainly in power supplies and adapters. As an 'Electronic Surplus' component, verifying its condition and specifications is crucial before application.

Applications

  • Power Supplies: Used in power supplies to rectify AC voltage and convert it to DC voltage suitable for electronic devices.
  • Battery Chargers: Employed in battery chargers to convert AC voltage to DC for charging batteries.
  • AC Adapters: Found in AC adapters used to power various electronic equipment.
  • General Rectification Purposes: Used in general applications where AC to DC conversion is required.

Features

  • Efficient AC to DC Conversion: Designed to convert AC voltage to DC voltage with minimal power loss.
  • Compact Size: Small form factor allows easy integration into a variety of electronic circuits.
  • High Reliability: Constructed for reliable performance in demanding electronic applications.

Benefits

  • Stable Performance: Provides consistent and stable performance in rectification applications.
  • Reduced Power Loss: Minimizes power loss during AC to DC conversion.
  • Cost-Effective Solution: Offers a cost-effective solution for general rectification purposes.

Technical Details

The FM280's technical specifications include its maximum forward current (IF), peak reverse voltage (VRRM), and forward voltage drop (VF). Review the Rectron Semiconductor datasheet for specific values. Given its designation as 'Electronic Surplus,' ensure its condition and specified parameters are met before deployment. Consider the heat dissipation requirements, potentially requiring heatsinking, depending on the application's power demands. The operating temperature range should also be within the specified limits. Consult the original Rectron Semiconductor documentation for accurate and up-to-date information.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1324 $58.2560
1,065+ $0.1087 $115.7655
1,650+ $0.1053 $173.7450
2,270+ $0.1019 $231.3130
2,935+ $0.0986 $289.3910
3,930+ $0.0882 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess