EN
  • EN
  • DE

FM4735W

Part No FM4735W
Manufacturer Rectron Semiconductor
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER SILICON RECTIFIER (VOLTAGE RANGE - 6.2 TO 91.0 Volts Steady State Power- 1.0 Watt)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1174633-FM4735W
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM4735W CAD Model

Description

The FM4735W is a Zener diode manufactured by Rectron Semiconductor. Zener diodes are silicon diodes that allow current to flow in either direction, but are specifically designed to operate in the reverse breakdown region. This makes them useful for voltage regulation and protection applications.

Applications:

  • Voltage regulation
  • Voltage clipping
  • Overvoltage protection
  • Reference voltage generation
  • Transient voltage suppression

Features:

  • Zener Voltage: Designed to maintain a specific voltage (typically 6.2V for FM4735) when operated in reverse breakdown.
  • Low Reverse Leakage: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Form Factor: Compact design suitable for integration into small devices.
  • Glass Passivated Junction: Provides enhanced reliability and stability.

Benefits:

  • Stable Voltage Regulation: Provides a stable and constant voltage output, even with variations in input voltage or load current.
  • Protection from Overvoltage: Protects sensitive electronic components from damage due to overvoltage conditions.
  • Precise Voltage Reference: Generates a precise and stable voltage reference for use in various electronic circuits.
  • Improved System Reliability: Enhances the overall reliability and stability of electronic systems.
  • Cost-effective Solution: Provides a cost-efficient solution for voltage regulation and protection.

Additional Details:

The FM4735W is typically packaged in a small surface mount package. The Zener voltage (Vz) is a critical parameter and is specified in the datasheet provided by Rectron Semiconductor. The power dissipation capability of the Zener diode is also important and must be considered in the design to prevent overheating and failure. The Zener voltage has a tolerance, which should be taken into account in applications requiring precise voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess