EN
  • EN
  • DE

HER803

Part No HER803
Manufacturer Rectron Semiconductor
Description HIGH EFFICIENCY RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 8.0 Amperes)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1180038-HER803
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HER803 CAD Model

Description

The HER803 is a high-efficiency rectifier diode manufactured by Rectron Semiconductor. This diode is designed for applications requiring fast switching speeds and low forward voltage drop, making it suitable for various power supply and rectification circuits.

Applications

  • Switching Power Supplies
  • Freewheeling Diodes in Inductive Circuits
  • High-Frequency Rectification
  • Polarity Protection Circuits
  • DC-DC Converters

Features

  • High Surge Current Capability
  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Reliability
  • RoHS Compliant
  • Epoxy Molded Case

Benefits

  • Improved efficiency in power supply designs.
  • Reduced power dissipation due to low forward voltage drop.
  • Enhanced system performance with fast switching speeds.
  • Increased system reliability in harsh environments.
  • Compliance with environmental regulations.

Additional Details

The HER803 is typically packaged in a DO-201AD package. The maximum repetitive peak reverse voltage is typically around 200V, and the maximum average forward current is around 8A. The forward voltage drop is typically around 0.95V at the rated forward current. The reverse recovery time is typically very short, which contributes to its high-speed switching characteristics. Refer to the manufacturer's datasheet for detailed specifications, including voltage and current ratings, forward voltage characteristics, and reverse recovery time.

Proper heat sinking may be required, depending on the application and the operating current. Ensure that the diode's operating temperature remains within the specified limits to prevent damage. Use appropriate soldering techniques to ensure a reliable connection to the circuit board.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess