EN
  • EN
  • DE

2SA1744-K-AZ

Part No 2SA1744-K-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Trans GP BJT PNP 60V 15A Automotive 3-Pin(3+Tab) TO-220 Isolated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006329-2SA1744-K-AZ
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1744-K-AZ CAD Model

Description

The 2SA1744-K-AZ is a silicon PNP epitaxial planar transistor manufactured by Renesas Electronics America. It's designed for use in audio frequency amplifier and switching applications. This transistor is known for its high gain and low noise characteristics, making it well-suited for sensitive audio circuits.

Applications

  • Audio Amplifiers (preamplifiers, headphone amplifiers)
  • Switching circuits
  • Low-noise amplifier stages
  • General-purpose amplification

Features

  • PNP Epitaxial Planar Transistor
  • High DC Current Gain (hFE)
  • Low Noise Figure
  • Excellent Linearity
  • Small signal amplification

Benefits

  • Superior audio signal amplification with minimal added noise.
  • Reliable switching performance due to fast switching speeds.
  • High sensitivity in low-signal applications.
  • Compact design due to small package size.
  • Stable operation over a wide temperature range.

Specifications

Collector-Base Voltage (VCBO): -60V

Collector-Emitter Voltage (VCEO): -50V

Emitter-Base Voltage (VEBO): -5V

Collector Current (IC): -150mA

Collector Power Dissipation (PC): 400mW

DC Current Gain (hFE): 200 to 400 (for K rank)

Operating Junction Temperature (Tj): 150°C

Storage Temperature (Tstg): -55°C to +150°C

Package: SOT-23

The 2SA1744-K-AZ is packaged in a SOT-23 package for surface mounting. The 'K' in the part number denotes a specific hFE (DC Current Gain) range, indicating a higher gain compared to other variants. The 'AZ' likely signifies a particular production or quality control specification. It is an appropriate choice where small signal amplification and low noise are critical.

You May Also Be Interested in

Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess