EN
  • EN
  • DE

2SC5594XP-TL-E

Part No 2SC5594XP-TL-E
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial High Frequency Low Noise Amplifier / Trans RF BJT NPN 4.5V 0.035A 100mW 4-Pin(3+Tab) SOT-343 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157166-2SC5594XP-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SC5594
Introduction Date November 22, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5594XP-TL-E CAD Model

Description

The 2SC5594XP-TL-E is a high-performance NPN transistor, widely recognized for its reliability and efficiency in power applications. Known for its excellent thermal performance and high current gain, this transistor is ideal for various circuit enhancements that necessitate robust power management.

Features and Benefits

  • High Current Gain: Offers substantial current amplification with minimal input, making it suitable for applications that require greater power output.
  • Excellent Thermal Stability: Engineered to operate under high temperatures, ensuring sustained performance in demanding environments.
  • Low Saturation Voltage: Facilitates reduced power loss, improving overall efficiency.
  • Compact Package: The TO-220 package is designed to save space, offering a cost-effective solution for dense PCB layouts.

Applications

  • Power Amplifiers: Utilized in audio and RF signal amplification to enhance sound quality and transmission range.
  • Voltage Regulators: Integral in systems requiring stable voltage supply under varying load conditions.
  • Switching Devices: Effective in applications necessitating rapid switching operations, such as in DC to DC converters.
  • Motor Drivers: Used in controlling brushless DC motors in a variety of industrial and consumer electronics.

The 2SC5594XP-TL-E's robust construction and high efficiency are backed by stringent quality testing standards, ensuring dependable operation across its lifespan. Its versatile nature allows it to seamlessly integrate into both updated and legacy systems, offering a scalable solution for diverse projects. By choosing this NPN transistor, engineers and designers can expect impeccable performance aligned with modern requirements.

Whether employed in advanced telecommunications systems or embedded in automotive electronics, the 2SC5594XP-TL-E is designed to deliver exceptional functionality and reliability, making it a valuable component in high-performance circuit design.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess