EN
  • EN
  • DE

2SD1368CCTL-E

Part No 2SD1368CCTL-E
Manufacturer Renesas Electronics America
Catalog Transistors (BJT) - Single
Description Silicon NPN Epitaxial / Trans GP BJT NPN 50V 1A 4-Pin(3+Tab) UPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Renesas Electronics America
Win Source Part Number 157641-2SD1368CCTL-E
Popularity Medium
Supply and Demand Status Balance
Family Name 2SD1368CC
Introduction Date March 14, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SD1368CCTL-E CAD Model

Description

Overview of 2SD1368CCTL-E Transistor

The 2SD1368CCTL-E is a high-performance NPN bipolar junction transistor (BJT) well-suited for various low to medium power amplification and switching applications. Known for its efficiency and reliability, this transistor is widely used in the electronics industry. Its robust construction and excellent electronic characteristics make it a preferred choice for both professionals and hobbyists alike.

Features and Benefits

  • High Current Gain: The 2SD1368CCTL-E offers a high current gain, enhancing its capability to amplify weak signals effectively.
  • Low Saturation Voltage: This feature ensures less power loss and improved efficiency.
  • Compact Package: Available in a compact package, it is ideal for space-constrained applications.
  • Thermal Stability: Designed to perform consistently over a wide range of temperatures, ensuring reliability.
  • Robust Design: Offers durability and long lifespan, reducing the need for frequent replacements.

Applications

  • Audio Amplifiers
  • Signal Amplification Circuits
  • Power Management Systems
  • Switching Applications
  • Electronic Projects for Hobbyists
  • Consumer Electronics

Additional Details

As a versatile component, the 2SD1368CCTL-E is perfect for diverse applications requiring reliable and efficient performance. Its compact footprint allows designers to create more integrated circuits without sacrificing functionality. By using this transistor, projects can achieve high performance with low power consumption, vital for energy-efficient appliances and devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess