EN
  • EN
  • DE

MJD243T4G

Part No MJD243T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 100V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 600mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 200mA, 1V
Maximum Power Dissipation 1.4W
Frequency - Transition 40MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 003603-MJD243T4G
Ultra Librarian 3D Model Ultra Librarian MJD243T4G CAD Model

Description

Product Overview: MJD243T4G from ON Semiconductor

The MJD243T4G is a high-performance bipolar power transistor developed by ON Semiconductor, a preeminent provider of semiconductor-based solutions. This transistor is designed specifically for general-purpose amplifier and switching applications. The MJD243T4G offers a perfect balance of power and efficiency, making it a versatile component for various electronic circuits.

Key Features

  • High Current Rating: With a continuous collector current (I<sub>C) of 6 A, the MJD243T4G can handle significant power for a range of operations.
  • High Collector-Emitter Voltage: It supports a collector-emitter voltage (V<sub>CEO) of 100 V, which allows it to be used in higher voltage applications.
  • Power Dissipation: The device has a power dissipation of 20 W, ensuring that it can sustain moderate power levels without overheating.
  • Complementary PNP Type: The MJD243T4G is the NPN complement to the MJD253T4G PNP type, allowing for push-pull configurations and balanced amplifier designs.
  • Package: Packaged in a DPAK (TO-252) surface-mount package, it is suitable for compact PCB layouts and automated assembly processes.
  • Pb-Free and RoHS Compliant: The MJD243T4G meets environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatile nature of the MJD243T4G lends itself to a wide array of applications. It is commonly used in power management circuits, motor controls, audio amplifiers, and switching regulators. Its robustness also makes it suitable for automotive and industrial environments where reliability under harsh conditions is crucial.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MJD243T4G is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by designers and engineers in the industry. With its combination of performance, efficiency, and reliability, the MJD243T4G is an excellent choice for those seeking a dependable transistor for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7676 $53.7320
140+ $0.7190 $100.6600
220+ $0.6947 $152.8340
310+ $0.6462 $200.3220
405+ $0.6219 $251.8695
505+ $0.5976 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess