EN
  • EN
  • DE

2SD667ACTZ-E

Part No 2SD667ACTZ-E
Manufacturer Renesas Electronics America
Catalog Miscellaneous
Description Silicon NPN Epitaxial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815386-2SD667ACTZ-E
Ultra Librarian 3D Model Ultra Librarian 2SD667ACTZ-E CAD Model

Description

The 2SD667ACTZ-E is a silicon NPN epitaxial planar transistor manufactured by Renesas Electronics America. It is designed for use in various switching and amplification applications, particularly in consumer electronics and industrial equipment. The transistor's characteristics make it suitable for general-purpose switching and amplifier circuits.

Applications

  • Switching circuits
  • Amplifier circuits
  • Consumer electronics
  • Industrial equipment
  • General-purpose applications

Features

  • NPN epitaxial planar transistor
  • Low collector saturation voltage
  • High DC current gain
  • Fast switching speed
  • Small signal amplifier
  • Available in a compact SOT-343 package

Benefits

  • Efficient switching performance in various circuits.
  • Reduced power loss due to low saturation voltage.
  • High amplification factor for signal amplification.
  • Improved circuit efficiency due to fast switching speed.
  • Compact design for space-constrained applications.
  • Suitable for a wide range of general-purpose applications.

Additional Details

The 2SD667ACTZ-E is designed to provide stable and reliable performance across a range of operating conditions. Its low collector saturation voltage helps to minimize power dissipation, contributing to the overall efficiency of the circuit. The high DC current gain ensures that the transistor can provide sufficient amplification even with a small base current. The SOT-343 package is compact and allows for easy surface mounting on printed circuit boards. The transistor is suitable for use in both switching and amplification circuits, making it a versatile component for various electronic applications.

Key specifications include a maximum collector current, collector-emitter voltage, and power dissipation rating. It is commonly used in applications such as audio amplifiers, switching power supplies, and motor control circuits. The 2SD667ACTZ-E is designed for high-volume production and is RoHS compliant, ensuring that it meets environmental standards.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess