EN
  • EN
  • DE
  • IT

2SK1070PICTL-E

Part No 2SK1070PICTL-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Silicon N-Channel Junction FET / Trans JFET N-CH 50mA Si 3-Pin MPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158865-2SK1070PICTL-E
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK1070PIC
Introduction Date March 14, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1070PICTL-E CAD Model

Description

Description

The 2SK1070PICTL-E is a high-performance MOSFET transistor known for its efficiency in power switching applications. Designed to provide a seamless integration into varied electronic systems, this transistor is celebrated for its remarkable characteristics such as fast switching speed and low on-resistance.

Features & Benefits

  • Fast Switching Speed: Allows for high efficiency in power management, reducing energy wastage.
  • Low On-Resistance: Minimizes the power loss, enhancing the overall system reliability.
  • Rugged Design: Ensures long-term durability even in high-stress environments.

Applications

  • Power Supply Units (PSUs): Enhances the efficiency and reliability of power conversion.
  • Motor Drives: Ideal for applications requiring precise control and high efficiency.
  • Automotive Systems: Used in electric vehicles for efficient power management.
  • Inverters: Facilitates effective DC to AC conversion in renewable energy solutions.

Additional Details

The 2SK1070PICTL-E comes equipped with a heat sink capability to manage thermal output, ensuring operational stability in various temperature ranges. Its compact design fits effortlessly into space-constrained systems, making it a preferred choice for modern electronics. Furthermore, the transistor is compliant with environmental standards, offering an eco-friendly solution for today's technology needs.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9187 $58.3740
49+ $2.3955 $117.3795
75+ $2.3204 $174.0300
103+ $2.2453 $231.2659
134+ $2.1702 $290.8068
179+ $1.9462 $348.3698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess