EN
  • EN
  • DE

2SK1580-T1

Part No 2SK1580-T1
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 16V 0.1A 3-Pin SC-70 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 159036-2SK1580-T1
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SK1580
Introduction Date June 28, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1580-T1 CAD Model

Description

Product Overview

The 2SK1580-T1 is a robust and reliable N-channel MOSFET transistor known for its high efficiency and excellent performance characteristics. Manufactured with precision and cutting-edge technology, it is designed to handle high frequencies and power levels, making it a versatile component in various electronic applications.

Features and Benefits

  • High Power Capacity: The 2SK1580-T1 is capable of handling significant power loads, making it ideal for use in demanding applications.
  • Low On-Resistance: With its low on-resistance, this MOSFET reduces energy loss, improving overall efficiency in power conversion systems.
  • Fast Switching Speeds: The transistor is designed for rapid switching operations, enhancing the performance of electronic circuits where speed is crucial.
  • Thermal Stability: It boasts a high thermal stability which ensures reliable performance under varying environmental conditions.

Applications

  • Switch Mode Power Supplies (SMPS): Ideal for use in high-frequency switching power supplies due to its fast switching capabilities.
  • DC-DC Converters: Its excellent efficiency and low power loss make it a perfect fit for DC-DC converter applications.
  • Motor Controllers: Its high power capacity and low on-resistance are beneficial in controlling the power and speed of electric motors.
  • Consumer Electronics: Frequently used in consumer devices that require efficient power management.

Additional Details

The 2SK1580-T1 sets the benchmark in the electronic component marketplace for performance and reliability. Its versatile nature allows it to be integrated into both industrial and consumer-grade electronic systems. The component is designed to offer long-term durability and consistent performance, ensuring an optimal balance between cost and functionality. This MOSFET transistor is a critical element for engineers focusing on creating energy-efficient and high-performance electronic devices.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6614 $58.5824
39+ $3.0042 $117.1638
60+ $2.9106 $174.6360
83+ $2.8170 $233.8110
107+ $2.7223 $291.2861
142+ $2.4417 $346.7214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess