EN
  • EN
  • DE

2SK246-BL

Part No 2SK246-BL
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans JFET N-CH Si 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159481-2SK246-BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SK246-BL
Introduction Date June 05, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SK246-BL CAD Model

Description

Product Overview

The 2SK246-BL is a versatile N-channel JFET transistor recognized for its low noise and high input impedance features. This component is ideal for low-noise amplifier and switching applications, where signal integrity and performance are critical. Its impressive current regulation and compact form enhance its applicability across a broad range of electronic designs.

Features and Benefits

  • High Input Impedance: Minimizes load on preceding circuits, preserving signal quality.
  • Low Noise Characteristics: Ensures superior audio and signal reproduction fidelity.
  • Stable Current Regulation: Provides consistent performance over varied conditions.
  • Compact and Durable: Fits seamlessly into tight design constraints while withstanding harsh environments.

Applications

  • Audio Pre-amplifiers
  • Signal Switching Circuits
  • Radio Frequency (RF) Amplifiers
  • Instrumentation Amplifiers
  • Precision Measurement Systems

Additional Details

The 2SK246-BL’s high transconductance and excellent thermal stability make it an indispensable component for precision-driven devices. Its unique design negates the need for costly cooling systems, thereby reducing the overall production costs. With the potential to be used across an array of industries including telecommunications, automotive, and consumer electronics, this JFET transistor embodies flexibility and efficiency. Whether focusing on enhancing audio quality or ensuring reliable signal transmission, the 2SK246-BL handles each task with precision.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess