EN
  • EN
  • DE

6V49R903-100NLG8

Part No 6V49R903-100NLG8
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Application Specific
Description CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Standard Package 1
Win Source Part Number 983327-6V49R903-100NLG8
Ultra Librarian 3D Model Ultra Librarian 6V49R903-100NLG8 CAD Model

Description

The 6V49R903-100NLG8 is a high-performance clock generator and distribution device from Renesas Electronics. It is designed for applications requiring precise timing and synchronization, such as networking, communications, and data center equipment.

Applications:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • Data centers
  • Industrial automation systems
  • High-performance computing

Features:

  • High-precision clock generation
  • Low jitter performance
  • Multiple clock outputs with independent control
  • Programmable clock frequencies
  • Advanced clock monitoring and management

Benefits:

  • Improved system performance
  • Enhanced data integrity
  • Reduced EMI
  • Flexible clock configuration
  • Simplified system design

Additional Details:

The 6V49R903-100NLG8 utilizes a phase-locked loop (PLL) to generate stable and precise clock signals. Detailed specifications, including clock frequencies, jitter performance, and power consumption, can be found in the Renesas datasheet for this part number. The device offers multiple clock outputs, each of which can be independently controlled and configured. This allows designers to optimize the clock distribution network for specific application requirements. The low jitter performance ensures that the clock signals are clean and stable, minimizing data transmission errors and improving overall system performance.

The device also incorporates advanced clock monitoring and management features, enabling designers to track clock performance and diagnose potential issues. The programmable clock frequencies provide flexibility in system design and allow for optimization for different operating conditions. This clock generator is commonly used in high-performance networking equipment, telecommunications infrastructure, and data centers to ensure reliable and efficient data transmission.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess