EN
  • EN
  • DE

74SSTVN16859NLG

Part No 74SSTVN16859NLG
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description Registered Buffer Single 13-CH CMOS 56-Pin VFQFPN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Length 8 mm
Number of Pins 56
RoHS Compliant
Thickness 850 µm
Width 8 mm
Win Source Part Number 979064-74SSTVN16859NLG
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74SSTVN16859NLG CAD Model

Description

The 74SSTVN16859NLG is a 16-bit registered driver from Renesas Electronics America. This device is designed for high-speed memory applications, particularly DDR memory systems. It serves as a buffer between the memory controller and the memory modules, improving signal integrity and driving capability.

Applications

  • DDR Memory Systems
  • High-Speed Data Transmission
  • Memory Buffering
  • Servers
  • Workstations

Features

  • High-Speed Operation: Supports high data transfer rates in memory systems.
  • Low Propagation Delay: Minimizes signal delay for optimal performance.
  • Registered Outputs: Provides improved signal integrity and noise immunity.
  • 16-Bit Data Path: Handles wide data transfers efficiently.
  • SSTVN Logic: Utilizes SSTVN (Stub Series Terminated Termination for Variable impedance) logic for improved signal quality.

Benefits

  • Improved Memory Performance: Enhances data transfer rates and reduces signal degradation.
  • Increased System Reliability: Provides stable and reliable operation in high-speed memory systems.
  • Enhanced Signal Integrity: Minimizes noise and reflections, improving signal quality.
  • Simplified System Design: Simplifies the design of high-speed memory interfaces.
  • Reduced Power Consumption: Optimized for low power operation.

Additional Details

The 74SSTVN16859NLG requires proper termination and power supply decoupling for optimal performance. The Renesas datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application guidelines. Specific information, such as operating voltage, input capacitance, and output drive strength, is available in the datasheet.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess