EN
  • EN
  • DE

ADP3338AKCZ-5.0

Part No ADP3338AKCZ-5.0
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT-223
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722105-ADP3338AKCZ-5.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-5.0 CAD Model

Description

ADP3338AKCZ-5.0 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3338AKCZ-5.0 is a premium quality low-dropout linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device offers a fixed output voltage of 5.0V, catering to a wide array of applications that require a stable and accurate power supply.

Key Features:

  • High Accuracy: The ADP3338AKCZ-5.0 boasts an impressive output voltage accuracy of ±1%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 200 mV at 1 A, this regulator can maintain output regulation with minimal input-to-output voltage difference, making it highly efficient for battery-powered devices.
  • High Output Current: Capable of delivering up to 1 A of output current, it is well-suited for applications that require a substantial amount of power without compromising stability or efficiency.
  • Excellent Load and Line Regulation: The device's superior load and line regulation characteristics ensure a consistent output despite variations in input voltage or output load.
  • Overcurrent and Thermal Protection: To safeguard your electronic components, the ADP3338AKCZ-5.0 features built-in overcurrent protection and thermal overload protection, enhancing the longevity and reliability of both the regulator and your application.
  • Low Noise: This regulator is optimized for low noise operation, making it an ideal choice for noise-sensitive applications such as RF or precision instrumentation.
  • Noise Reduction Pin: An additional noise reduction pin allows for further reduction of the output noise when used with an external bypass capacitor.
  • Wide Operating Temperature Range: The device is rated for operation over the industrial temperature range of −40°C to +85°C, accommodating various environmental conditions.

Applications:

The ADP3338AKCZ-5.0 is versatile and can be used in a multitude of applications, including:

  • High-performance DSPs and microcontrollers
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical and healthcare devices
  • Automotive electronics
  • Telecommunications infrastructure

With its combination of accuracy, efficiency, and robust protection features, the ADP3338AKCZ-5.0 from Analog Devices Inc. is a reliable choice for designers looking to optimize the performance and safety of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess