EN
  • EN
  • DE

8T49N008A-030NLGI

Part No 8T49N008A-030NLGI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN LVDS/LVPECL 40VFQFN / IC 1 40-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Renesas Electronics America Inc
Series FemtoClock® NG
Package Tray
PLL Yes with Bypass
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number 8T49N008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names IDT8T49N008A-030NLGI,IDT8T49N008A-030NLGI-ND
Standard Package 490
Win Source Part Number 1224257-8T49N008A-030NLGI
Ultra Librarian 3D Model Ultra Librarian 8T49N008A-030NLGI CAD Model

Description

The Renesas 8T49N008A-030NLGI is a high-performance, ultra-low phase noise clock generator and synthesizer designed to meet the stringent timing requirements of advanced communication and data processing systems. This device provides exceptional jitter performance and frequency flexibility, making it ideal for applications requiring precise clock signal generation and distribution.

Applications:

  • Optical Transport Networks (OTN): High-speed data transmission and synchronization.
  • Data Centers: Servers, switches, and storage systems requiring low-jitter clocks.
  • Wireless Infrastructure: Base stations and remote radio units.
  • Test and Measurement Equipment: High-performance oscilloscopes and signal analyzers.
  • Broadcast Video: Professional video equipment and high-resolution displays.

Features:

  • Ultra-Low Phase Noise: Minimizes jitter and phase noise for improved signal integrity.
  • Multiple Independent Outputs: Supports multiple clock outputs with independent frequency and phase control.
  • Fractional-N PLL: Enables precise frequency synthesis with fine resolution.
  • Programmable Output Swing: Allows for flexible configuration of output voltage levels.
  • Integrated EEPROM: Stores configuration settings for easy startup and operation.

Benefits:

  • Enhanced System Performance: Ultra-low phase noise minimizes jitter and improves overall system performance.
  • Increased Design Flexibility: Multiple independent outputs and programmable features provide flexibility to meet diverse application requirements.
  • Simplified System Integration: Integrated EEPROM simplifies configuration and reduces startup time.
  • Improved Signal Integrity: Precise frequency synthesis and programmable output swing ensure optimal signal quality.
  • Robust and Reliable Operation: Designed for reliable operation in demanding environments.

The Renesas 8T49N008A-030NLGI clock generator is designed to provide ultra-low phase noise and precise timing for advanced communication and data processing systems. Its exceptional jitter performance ensures that the clock signals are clean and stable, which is critical for maintaining signal integrity in high-speed applications. The multiple independent outputs allow for the synchronization of multiple system components with independent frequency and phase control.

The fractional-N PLL enables precise frequency synthesis with fine resolution, allowing for the generation of a wide range of output frequencies. The programmable output swing allows for flexible configuration of output voltage levels, ensuring compatibility with various system interfaces. The integrated EEPROM stores configuration settings for easy startup and operation, simplifying system integration. The Renesas 8T49N008A-030NLGI is a high-performance and reliable solution for systems requiring ultra-low phase noise and precise timing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0806 $54.4836
14+ $7.4508 $104.3112
21+ $7.2180 $151.5780
29+ $6.9851 $202.5679
38+ $6.7523 $256.5874
50+ $6.0538 $302.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess