EN
  • EN
  • DE

BCR3AS-12B-T13

Part No BCR3AS-12B-T13
Manufacturer Renesas Electronics America
Catalog Triacs
Description Triac Low Power Use
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 752308-BCR3AS-12B-T13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCR3AS-12B-T13 CAD Model

Description

The BCR3AS-12B-T13 is a Triac manufactured by Renesas Electronics. This device is designed for AC power control applications, such as lighting control, motor speed control, and temperature control. The Triac provides bidirectional switching capability, making it suitable for controlling AC loads.

Applications:

  • Lighting control (dimmers)
  • Motor speed control (fans, small motors)
  • Temperature control (heaters, ovens)
  • Solid-state relays
  • AC power switching

Features:

  • High blocking voltage
  • Low on-state voltage
  • High surge current capability
  • Sensitive gate triggering
  • Bidirectional switching

Benefits:

  • Enables precise AC power control
  • Provides energy-efficient operation
  • Offers reliable switching performance
  • Simplifies control circuit design
  • Ensures robustness against voltage transients

Technical Specifications:

The BCR3AS-12B-T13 has a repetitive peak off-state voltage (VDRM) of 600V, and its on-state RMS current (IT(RMS)) is 3A. The surge on-state current (ITSM) is 30A. The gate trigger current (IGT) is typically 5mA. It comes in a TO-92 package. The operating temperature range is -40°C to +125°C. The holding current (IH) is approximately 5mA, ensuring stable operation.

This Triac is used in a variety of consumer and industrial applications. Its high blocking voltage makes it suitable for applications with AC line voltages, and its low on-state voltage reduces power dissipation. The sensitive gate triggering simplifies the design of control circuits, and the high surge current capability provides added reliability under transient conditions. The TO-92 package allows for easy mounting on PCBs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Renesas Electronics America
TRIAC 600V 16A
Lowest to $2.3539
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Mitsubishi
TRIAC 400V 30A 3-Pin(3+Tab) TO-220FN
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO251
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess