EN
  • EN
  • DE
  • IT

DF2676VFC33V

Part No DF2676VFC33V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP / MCU 16-bit H8S/2600 CISC 256KB Flash 3.3V 144-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series H8 H8S/2600
Packaging Tray
Core Processor H8S/2600
Core Size 16-Bit
Speed 33MHz
Connectivity IrDA, SCI
Peripherals DMA, POR, PWM, WDT
Number of I/O 103
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 12x10b; D/A 4x8b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 75°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 775812-DF2676VFC33V
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Family Name DF2676
Introduction Date March 15, 2006
ECCN 3A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DF2676VFC33V CAD Model

Description

The DF2676VFC33V is a microcontroller from Renesas Electronics, belonging to a specific series designed for embedded control applications. This microcontroller provides processing power and peripherals required for a wide range of tasks.

Applications:

  • Industrial control systems
  • Motor control
  • Home appliances
  • Automotive applications (e.g., body control, sensor interface)
  • Consumer electronics
  • Robotics

Features:

  • High-performance CPU core: Offers efficient processing capabilities.
  • Integrated memory: Includes Flash memory for program storage and RAM for data storage.
  • Rich set of peripherals: Features timers, ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), UARTs (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) interfaces.
  • Low power consumption: Designed for energy-efficient operation.
  • Package options: Available in various package types for different mounting requirements.

Benefits:

  • Flexible control: Enables precise control of various devices and systems.
  • Real-time processing: Allows for timely response to events and inputs.
  • Reduced system cost: Integrates multiple functions into a single chip.
  • Simplified design: Provides a comprehensive set of peripherals for easy integration.
  • Extended battery life: Conserves energy in portable applications.

Additional Details:

The DF2676VFC33V microcontroller operates at a specific voltage (3.3V in this case) and has a defined clock speed. The datasheet provides detailed information about the device's electrical characteristics, memory map, peripheral functions, and package dimensions. It is crucial to consult the datasheet for proper implementation and to ensure compatibility with the target application. This microcontroller is typically programmed using a dedicated IDE (Integrated Development Environment) and a suitable programmer. The availability of development tools, such as compilers, debuggers, and example code, greatly simplifies the software development process.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess