EN
  • EN
  • DE

FA1L3N(T1B-A)

Part No FA1L3N(T1B-A)
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description Trans Digital BJT NPN 50V 100mA 3-Pin Mini-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 50 V
RoHS Compliant
Win Source Part Number 1001999-FA1L3N(T1B-A)
Categories RF Transistors(BJT)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA1L3N(T1B-A) CAD Model

Description

The FA1L3N(T1B-A) is a silicon NPN epitaxial planar RF transistor manufactured by Renesas Electronics. It is specifically designed for use in various high-frequency amplifier applications. Its key features include high gain and low noise figure at high frequencies.

Applications

  • Low Noise Amplifiers (LNAs) for VHF/UHF receivers.
  • Oscillators in communication equipment.
  • Mixers in RF front-end circuits.
  • RF amplifiers in portable devices.
  • Buffer amplifiers in RF systems.

Features

  • High Transition Frequency (fT): High fT enabling operation at high frequencies.
  • Low Noise Figure (NF): Ensures minimal noise contribution in receiver applications.
  • High Power Gain: Provides significant amplification for weak signals.
  • Small SOT-343 Package: Compact size for space-constrained applications.
  • NPN Epitaxial Planar Structure: Offers excellent performance and reliability.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals in receiver systems.
  • Increased Signal Strength: High gain provides substantial amplification for improved signal quality.
  • Compact Design: Small package size allows for integration in space-limited devices.
  • Stable Performance: Epitaxial planar structure ensures stable operation over a range of temperatures and frequencies.
  • Reduced Power Consumption: Optimized design for efficient power usage.

Additional Details:

The FA1L3N(T1B-A) is typically used in VHF and UHF bands, where low noise amplification is critical. The transistor is characterized by its low noise figure, typically around 1.5 dB at 2 GHz, making it suitable for sensitive receiver front-ends. The transition frequency (fT) is a measure of the transistor's high-frequency performance, usually specified at a certain collector current and voltage. The SOT-343 package offers good thermal dissipation characteristics. Proper biasing is essential for optimal performance and stability, and manufacturers typically provide application notes and S-parameter data to aid in circuit design. This transistor is often used in applications where high gain and low noise are crucial for achieving desired system performance. The epitaxial structure allows for precise control of doping profiles, which enhances the high-frequency characteristics of the transistor. The device is RoHS compliant meaning it contains limited amounts of hazardous substances. When designing with this transistor, care should be taken to match the input and output impedance for optimum gain and minimal signal reflection. The FA1L3N is suited for applications requiring minimal insertion loss while providing required signal gain.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess