EN
  • EN
  • DE

FS10ASJ-2

Part No FS10ASJ-2
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description HIGH-SPEED SWITCHING USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 723581-FS10ASJ-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS10ASJ-2 CAD Model

Description

The FS10ASJ-2 is an RF MOSFET from Renesas Electronics America. It is designed for high-frequency applications requiring efficient power amplification and switching. This MOSFET offers high gain, low noise, and excellent linearity, making it suitable for various RF communication and industrial applications.

Applications

  • RF Power Amplifiers
  • Wireless Communication Systems
  • Radar Systems
  • Industrial Heating
  • Medical Equipment

Features

  • High Gain: Provides significant power amplification.
  • Low Noise: Minimizes noise figure for improved signal quality.
  • Excellent Linearity: Ensures minimal distortion in amplified signals.
  • High-Frequency Operation: Designed for use in RF and microwave frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • Improved Signal Quality: Low noise and high linearity enhance signal fidelity.
  • Increased Power Efficiency: High gain reduces power consumption.
  • Compact Design: Surface mount package enables smaller and more efficient designs.
  • Reliable Performance: Renesas is known for producing high-quality RF components.
  • Versatile: Suitable for a wide range of RF applications.

Additional Details

The FS10ASJ-2 is typically supplied in a surface-mount package such as a small outline transistor (SOT) package. Detailed electrical characteristics, including drain current, gate voltage, and power dissipation, are available in the Renesas datasheet. Proper heat sinking is essential to maintain reliable operation at high power levels. The device's performance is specified over a particular frequency range, and it is crucial to ensure that it is operated within these limits. This MOSFET requires careful impedance matching to maximize power transfer and minimize reflections.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess