EN
  • EN
  • DE

HA1-2404-4

Part No HA1-2404-4
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 40MHz, PRAM Four Channel Programmable Amplifiers | IC OPAMP GP 4 CIRCUIT 16CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 30V/μs
Gain Bandwidth Product 40MHz
Current - Input Bias 50nA
Voltage - Input Offset 4mV
Supply Current 4.8mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±10V ~ 20V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CERDIP
Family Part Number HA-2404
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1178447-HA1-2404-4
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA1-2404-4 CAD Model

Description

The HA1-2404-4 is a wideband, high slew rate operational amplifier manufactured by Renesas Electronics America. It is designed for applications demanding high-speed signal processing, such as video amplification, pulse amplification, and high-frequency signal conditioning. This amplifier provides excellent bandwidth and fast settling time, making it suitable for precision instrumentation and data acquisition systems.

Applications

  • Video amplifiers: Used in video processing equipment for signal amplification and buffering.
  • Pulse amplifiers: Employed in high-speed pulse circuits for signal shaping and amplification.
  • Instrumentation amplifiers: Utilized in precision measurement equipment for signal conditioning.
  • Data acquisition systems: Used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High-frequency signal conditioning: Used in RF and microwave circuits for filtering and impedance matching.

Features

  • High slew rate: Provides fast response to rapid signal changes.
  • Wide bandwidth: Supports high-frequency signal amplification.
  • Fast settling time: Ensures quick stabilization of the output signal.
  • Low input offset voltage: Minimizes errors in precision applications.
  • High open-loop gain: Enhances signal amplification and accuracy.

Benefits

  • Improved signal fidelity: High slew rate and wide bandwidth ensure accurate signal reproduction.
  • Reduced distortion: Low input offset voltage minimizes signal distortion.
  • Faster response time: Quick settling time enhances system responsiveness.
  • Increased precision: High open-loop gain improves measurement accuracy.
  • Simplified circuit design: Easier integration into existing electronic systems.

Additional Details

The HA1-2404-4 operational amplifier operates with a dual power supply, typically ranging from ±5V to ±15V. Its high slew rate is crucial for handling rapidly changing signals without introducing distortion. The amplifier features a low input bias current, which minimizes errors in high-impedance circuits. It's available in a variety of package types, including DIP and SOIC, for easy integration into different circuit board layouts. The device is designed to operate over a wide temperature range, typically from -55°C to +125°C. Renesas' operational amplifiers are known for their reliability and consistent performance. The HA1-2404-4 offers excellent linearity and stability, making it suitable for demanding applications. It is frequently used in applications requiring precise signal amplification and signal conditioning. The input and output stages are designed to minimize noise and ensure a clean signal path.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess