EN
  • EN
  • DE

AWL5910P8

Part No AWL5910P8
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC RF AMP / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 8542.33.0001
Other Names 1287-AWL5910P8TR,1287-AWL5910P8-CHP
Standard Package 1
Win Source Part Number 967119-AWL5910P8
Ultra Librarian 3D Model Ultra Librarian AWL5910P8 CAD Model

Description

The AWL5910P8 is a highly integrated front-end module (FEM) designed for Wi-Fi 6 and Bluetooth applications in the 2.4 GHz band. Manufactured by Skyworks Solutions Inc., this FEM incorporates a power amplifier (PA), low noise amplifier (LNA), transmit/receive switch (T/R switch), and input/output matching network, providing a complete RF front-end solution.

Applications:

  • Wi-Fi 6 (802.11ax) Routers: Enhances the performance of Wi-Fi 6 routers and access points.
  • Bluetooth Devices: Used in Bluetooth-enabled devices, such as smartphones, tablets, and wearables.
  • IoT Devices: Integrated into IoT devices for reliable wireless connectivity.
  • Wireless Audio Systems: Employed in wireless speakers and headphones.
  • Smart Home Applications: Found in smart home devices for wireless communication.

Features:

  • Integrated FEM: Combines PA, LNA, T/R switch, and matching network into a single package.
  • High Power Output: Provides sufficient output power for extended range and reliable communication.
  • Low Noise Figure: Minimizes noise for improved receiver sensitivity.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • 2.4 GHz Operation: Specifically designed for the 2.4 GHz band used by Wi-Fi and Bluetooth.

Benefits:

  • Simplified Design: Reduces the complexity of the RF front-end design.
  • Improved Performance: Enhances the range and reliability of wireless communication.
  • Reduced Component Count: Lowers the number of external components required, saving board space and cost.
  • Faster Time to Market: Accelerates product development by providing a complete RF front-end solution.
  • Lower Power Consumption: Optimizes power consumption for extended battery life in portable devices.

Additional Details:

The AWL5910P8 typically operates with a supply voltage of 3.3 V. It is available in a compact surface-mount package. The specific power output, gain, and noise figure values can be found in the Skyworks datasheet for this part. This FEM is designed for optimal performance in demanding wireless communication environments, offering excellent stability and reliability for long-term operation. It supports various modulation schemes used in Wi-Fi and Bluetooth applications.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess